Samsung logo

Samsung AddWash WW4500 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97023
Info modified on:
27 May 2024, 12:42:13
Short summary description Samsung AddWash WW4500 washing machine Front-load 8 kg 1400 RPM White:

Samsung AddWash WW4500, Front-load, 8 kg, A, 74 dB, 1400 RPM, 177 kWh

Long summary description Samsung AddWash WW4500 washing machine Front-load 8 kg 1400 RPM White:

Samsung AddWash WW4500. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.