Samsung logo

Samsung QuickDrive 8000 Series WW80T936ASH washing machine Front-load 8 kg 1600 RPM Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80108
Info modified on:
04 Mar 2025, 15:39:12
Short summary description Samsung QuickDrive 8000 Series WW80T936ASH washing machine Front-load 8 kg 1600 RPM Black:

Samsung QuickDrive 8000 Series WW80T936ASH, Front-load, 8 kg, A, 72 dB, 1600 RPM, A

Long summary description Samsung QuickDrive 8000 Series WW80T936ASH washing machine Front-load 8 kg 1600 RPM Black:

Samsung QuickDrive 8000 Series WW80T936ASH. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 72 dB, Maximum spin speed: 1600 RPM. Product colour: Black. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.