Samsung logo

Samsung Autodose 6000 Series WW80T534AAX/S2 washing machine Front-load 8 kg 1400 RPM Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80952
Info modified on:
30 Jun 2025, 10:57:19
Short summary description Samsung Autodose 6000 Series WW80T534AAX/S2 washing machine Front-load 8 kg 1400 RPM Silver:

Samsung Autodose 6000 Series WW80T534AAX/S2, Front-load, 8 kg, B, 72 dB, 1400 RPM, B

Long summary description Samsung Autodose 6000 Series WW80T534AAX/S2 washing machine Front-load 8 kg 1400 RPM Silver:

Samsung Autodose 6000 Series WW80T534AAX/S2. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: Silver. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: B

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.