Samsung WW80K52A0VW/EG, Front-load, 8 kg, B, 75 dB, 1200 RPM, 136 kWh
Samsung WW80K52A0VW/EG. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 136 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 456 mm, Height: 850 mm