Samsung logo

Samsung WW80K5210VW washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40282
Info modified on:
27 May 2024, 14:02:11
Short summary description Samsung WW80K5210VW washing machine Front-load 8 kg 1200 RPM White:

Samsung WW80K5210VW, Front-load, 8 kg, B, 75 dB, 1200 RPM, 136 kWh

Long summary description Samsung WW80K5210VW washing machine Front-load 8 kg 1200 RPM White:

Samsung WW80K5210VW. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 136 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 456 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.