Samsung logo

Samsung WW80J5355MW washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95772
Info modified on:
27 May 2024, 12:55:42
Short summary description Samsung WW80J5355MW washing machine Front-load 8 kg 1200 RPM White:

Samsung WW80J5355MW, Front-load, 8 kg, B, 76 dB, 1200 RPM, 166 kWh

Long summary description Samsung WW80J5355MW washing machine Front-load 8 kg 1200 RPM White:

Samsung WW80J5355MW. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 166 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.