Samsung logo

Samsung WW70TA046AX washing machine Front-load 7 kg 1400 RPM Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63308
Info modified on:
18 Sept 2024, 23:18:51
Short summary description Samsung WW70TA046AX washing machine Front-load 7 kg 1400 RPM Silver:

Samsung WW70TA046AX, Front-load, 7 kg, B, 72 dB, 1400 RPM, B

Long summary description Samsung WW70TA046AX washing machine Front-load 7 kg 1400 RPM Silver:

Samsung WW70TA046AX. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: Silver. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.