Samsung WW70K5210UW/LE, Front-load, 7 kg, B, 74 dB, 1200 RPM, 122 kWh
Samsung WW70K5210UW/LE. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 122 kWh, Annual water consumption washing: 7400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm