Samsung logo

Samsung WW60A3120WE washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17174
Info modified on:
24 Apr 2025, 07:38:03
Short summary description Samsung WW60A3120WE washing machine Front-load 6 kg 1200 RPM White:

Samsung WW60A3120WE, Front-load, 6 kg, C, 74 dB, 1200 RPM, C

Long summary description Samsung WW60A3120WE washing machine Front-load 6 kg 1200 RPM White:

Samsung WW60A3120WE. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 74 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 400 mm, Height: 850 mm. Energy efficiency class: C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.