Samsung logo

Samsung WW10T734DWH/S3 washing machine Front-load 10.5 kg 1400 RPM Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87528
Info modified on:
29 May 2025, 18:01:32
Short summary description Samsung WW10T734DWH/S3 washing machine Front-load 10.5 kg 1400 RPM Black, White:

Samsung WW10T734DWH/S3, Front-load, 10.5 kg, B, 72 dB, 1400 RPM, A

Long summary description Samsung WW10T734DWH/S3 washing machine Front-load 10.5 kg 1400 RPM Black, White:

Samsung WW10T734DWH/S3. Loading type: Front-load. Rated capacity: 10.5 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product colour: Black, White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.