Samsung logo

Samsung WW10T534DAW washing machine Front-load 10.5 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77351
Info modified on:
20 Mar 2025, 08:53:32
Short summary description Samsung WW10T534DAW washing machine Front-load 10.5 kg 1400 RPM White:

Samsung WW10T534DAW, Front-load, 10.5 kg, B, 72 dB, 1400 RPM, A

Long summary description Samsung WW10T534DAW washing machine Front-load 10.5 kg 1400 RPM White:

Samsung WW10T534DAW. Loading type: Front-load. Rated capacity: 10.5 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.