Samsung logo

Samsung WW10H9600EW washing machine Front-load 10 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141376
Info modified on:
01 Jun 2025, 18:21:46
Short summary description Samsung WW10H9600EW washing machine Front-load 10 kg 1600 RPM White:

Samsung WW10H9600EW, Front-load, 10 kg, A, 72 dB, 1600 RPM, 119 kWh

Long summary description Samsung WW10H9600EW washing machine Front-load 10 kg 1600 RPM White:

Samsung WW10H9600EW. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 46 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 119 kWh, Annual water consumption washing: 11500 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.