Samsung logo

Samsung 32" CRT TV WS32Z306V 81.3 cm (32")

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206229
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung 32" CRT TV WS32Z306V 81.3 cm (32"):

Samsung 32" CRT TV WS32Z306V, 81.3 cm (32"), 16:9, NTSC, PAL, Stereo, 10 W, 10 pages

Long summary description Samsung 32" CRT TV WS32Z306V 81.3 cm (32"):

Samsung 32" CRT TV WS32Z306V. Display diagonal: 81.3 cm (32"), Aspect ratio: 16:9. Analog signal format system: NTSC, PAL. Audio system: Stereo, RMS rated power: 10 W. Teletext: 10 pages. Weight: 17 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.