Samsung logo

Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69650
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Grey:

Samsung 320PX, 81.3 cm (32"), 1366 x 768 pixels, LCD, 8 ms, Grey

Long summary description Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Grey:

Samsung 320PX. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.