Samsung logo

Samsung WMN4277SR/XC TV mount/stand 190.5 cm (75") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75254
Info modified on:
01 Mar 2024, 12:31:58
Short summary description Samsung WMN4277SR/XC TV mount/stand 190.5 cm (75") Black:

Samsung WMN4277SR/XC, 190.5 cm (75"), 400 x 300 mm, 400 x 400 mm, 0 - 15°, -20 - 20°, Black

Long summary description Samsung WMN4277SR/XC TV mount/stand 190.5 cm (75") Black:

Samsung WMN4277SR/XC. Maximum weight capacity: 50 kg, Minimum screen size: 152.4 cm (60"), Maximum screen size: 190.5 cm (75"), Minimum VESA mount: 400 x 300 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: 0 - 15°, Swivel angle range: -20 - 20°, Distance to the wall (min): 2.5 cm, Distance to the wall (max): 25 cm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.