Samsung logo

Samsung WMN-M21E 190.5 cm (75") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88118
Info modified on:
14 Jul 2020, 10:51:06
Short summary description Samsung WMN-M21E 190.5 cm (75") Black:

Samsung WMN-M21E, 190.5 cm (75"), 50 kg, Black

Long summary description Samsung WMN-M21E 190.5 cm (75") Black:

Samsung WMN-M21E. Maximum weight capacity: 50 kg, Maximum screen size: 190.5 cm (75"). Distance to the wall (min): 0 mm, Distance to the wall (max): 6 mm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.