Samsung logo

Samsung WMN-M10EA 165.1 cm (65") Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57327
Info modified on:
14 Mar 2024, 19:50:23
Short summary description Samsung WMN-M10EA 165.1 cm (65") Black:

Samsung WMN-M10EA, 124.5 cm (49"), 165.1 cm (65"), 30 kg, Black

Long summary description Samsung WMN-M10EA 165.1 cm (65") Black:

Samsung WMN-M10EA. Maximum weight capacity: 30 kg, Minimum screen size: 124.5 cm (49"), Maximum screen size: 165.1 cm (65"). Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.