Samsung logo

Samsung WIS15ABGNX USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224514
Info modified on:
01 Nov 2022, 09:11:51
Short summary description Samsung WIS15ABGNX USB Black:

Samsung WIS15ABGNX, 0.5 A, USB, USB Type-A, 802.11a, 802.11b, 802.11g, 300 Mbit/s, 2.412 - 2.4835 / 5.15 - 5.85 GHz

Long summary description Samsung WIS15ABGNX USB Black:

Samsung WIS15ABGNX. Operating current: 0.5 A. Device interface: USB, USB connector type: USB Type-A, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Power source: Interface port. Product colour: Black. Width: 26.6 mm, Depth: 84 mm, Height: 16 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.