Samsung logo

Samsung WIS12ABGNX network card WLAN 300 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
289375
Info modified on:
01 Nov 2022, 09:11:53
Short summary description Samsung WIS12ABGNX network card WLAN 300 Mbit/s:

Samsung WIS12ABGNX, Wired, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black

Long summary description Samsung WIS12ABGNX network card WLAN 300 Mbit/s:

Samsung WIS12ABGNX. Connectivity technology: Wired, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.