Samsung logo

Samsung WF9600N5W washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102350
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF9600N5W washing machine Front-load 6 kg 1000 RPM White:

Samsung WF9600N5W, Front-load, 6 kg, C, 1000 RPM, White

Long summary description Samsung WF9600N5W washing machine Front-load 6 kg 1000 RPM White:

Samsung WF9600N5W. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Maximum spin speed: 1000 RPM. Product colour: White. Width: 598 mm, Depth: 510 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.