Samsung logo

Samsung WF 8800 ASV washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139893
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF 8800 ASV washing machine Front-load 8 kg 1000 RPM White:

Samsung WF 8800 ASV, Front-load, 8 kg, C, 1000 RPM, White

Long summary description Samsung WF 8800 ASV washing machine Front-load 8 kg 1000 RPM White:

Samsung WF 8800 ASV. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 598 mm, Depth: 600 mm, Height: 844 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.