Samsung WF80F5E5U2W/ET, Front-load, 8 kg, B, 74 dB, 1200 RPM, 157 kWh
Samsung WF80F5E5U2W/ET. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm