Samsung logo

Samsung WF70F5E0R4W washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138450
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF70F5E0R4W washing machine Front-load 7 kg 1400 RPM White:

Samsung WF70F5E0R4W, Front-load, 7 kg, 1400 RPM, White

Long summary description Samsung WF70F5E0R4W washing machine Front-load 7 kg 1400 RPM White:

Samsung WF70F5E0R4W. Loading type: Front-load. Rated capacity: 7 kg, Maximum spin speed: 1400 RPM. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.