Samsung logo

Samsung WF702W2BCWQ washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92126
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF702W2BCWQ washing machine Front-load 7 kg 1200 RPM White:

Samsung WF702W2BCWQ, Front-load, 7 kg, B, 1200 RPM, White

Long summary description Samsung WF702W2BCWQ washing machine Front-load 7 kg 1200 RPM White:

Samsung WF702W2BCWQ. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.