Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WF60F4ELW2W/EO washing machine Freestanding Front-load 6 kg 1200 RPM A+++ White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF60F4ELW2W/EO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WF60F4ELW2W/EO
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2831
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 23 Oct 2019 15:22:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Samsung WF60F4ELW2W/EO washing machine Freestanding Front-load 6 kg 1200 RPM A+++ White:
This short summary of the Samsung WF60F4ELW2W/EO washing machine Freestanding Front-load 6 kg 1200 RPM A+++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WF60F4ELW2W/EO, Front-load, 6 kg, 76 dB, 1200 RPM, A+++, 153 kWh

Long summary description Samsung WF60F4ELW2W/EO washing machine Freestanding Front-load 6 kg 1200 RPM A+++ White:
This is an auto-generated long summary of Samsung WF60F4ELW2W/EO washing machine Freestanding Front-load 6 kg 1200 RPM A+++ White based on the first three specs of the first five spec groups.

Samsung WF60F4ELW2W/EO. Loading type: Front-load. Drum capacity: 6 kg, Noise level (spin): 76 dB, Washing class: C, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Energy efficiency class: A+++, Annual energy consumption washing: 153 kWh, Annual water consumption washing: 7300 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Design
Type *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Display illumination
Yes
Illumination colour
Blue
Door hinge *
Left
Performance
Drum capacity *
6 kg
Maximum spin speed *
1200 RPM
Washing class *
C
Quantity of washing programs *
12
Noise level (spin) *
76 dB
Noise level (wash) *
61 dB
Delayed start timer *
Yes
Timer
Yes
Cycle time (quick washing program)
15 min
AquaStop function *
Yes
Washing programs
Baby care washing program
Yes
Cotton washing program
Yes
Washing programs
Daily care washing program
Yes
Delicate/silk washing program
Yes
Eco washing program
Yes
Hand/wool washing program
Yes
Intensive/outdoor washing program
Yes
Quick washing program
Yes
Sport washing program
Yes
Synthetics washing program
Yes
Ergonomics
Child lock *
Yes
Remaining time indication *
Yes
Power
Energy efficiency class *
A+++
Annual energy consumption washing *
153 kWh
Annual water consumption washing *
7300 L
Weight & dimensions
Width *
600 mm
Depth *
400 mm
Height *
850 mm
Weight
54 kg