Samsung logo

Samsung WF60F4E0W0W washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100064
Info modified on:
27 May 2024, 11:59:45
Short summary description Samsung WF60F4E0W0W washing machine Front-load 6 kg 1000 RPM White:

Samsung WF60F4E0W0W, Front-load, 6 kg, C, 76 dB, 1000 RPM, 170 kWh

Long summary description Samsung WF60F4E0W0W washing machine Front-load 6 kg 1000 RPM White:

Samsung WF60F4E0W0W. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 8580 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.