Samsung logo

Samsung WF18T8000GV washing machine Front-load 18 kg 1100 RPM Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144248
Info modified on:
04 Mar 2025, 15:43:17
Short summary description Samsung WF18T8000GV washing machine Front-load 18 kg 1100 RPM Black:

Samsung WF18T8000GV, Front-load, 18 kg, B, 72 dB, 1100 RPM, C

Long summary description Samsung WF18T8000GV washing machine Front-load 18 kg 1100 RPM Black:

Samsung WF18T8000GV. Loading type: Front-load. Rated capacity: 18 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1100 RPM. Product colour: Black. Width: 690 mm, Depth: 850 mm, Height: 980 mm. Energy efficiency class: C

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.