Samsung logo

Samsung WF1702W5S washing machine Front-load 7 kg 1200 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84018
Info modified on:
29 Dec 2021, 17:08:51
Short summary description Samsung WF1702W5S washing machine Front-load 7 kg 1200 RPM Silver:

Samsung WF1702W5S, Front-load, 7 kg, B, 1200 RPM, Silver

Long summary description Samsung WF1702W5S washing machine Front-load 7 kg 1200 RPM Silver:

Samsung WF1702W5S. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Product colour: Silver. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.