Samsung logo

Samsung WF1124XAC washing machine Front-load 12 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119880
Info modified on:
27 May 2024, 12:51:11
Short summary description Samsung WF1124XAC washing machine Front-load 12 kg 1400 RPM White:

Samsung WF1124XAC, Front-load, 12 kg, A, 72 dB, 1400 RPM, 258 kWh

Long summary description Samsung WF1124XAC washing machine Front-load 12 kg 1400 RPM White:

Samsung WF1124XAC. Loading type: Front-load. Rated capacity: 12 kg, Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 258 kWh, Annual water consumption washing: 17160 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.