Samsung logo

Samsung WF0700NCW washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179508
Info modified on:
29 Dec 2021, 17:08:53
Short summary description Samsung WF0700NCW washing machine Front-load 7 kg 1000 RPM White:

Samsung WF0700NCW, Front-load, 7 kg, C, 1000 RPM, 238 kWh, 11200 L

Long summary description Samsung WF0700NCW washing machine Front-load 7 kg 1000 RPM White:

Samsung WF0700NCW. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 238 kWh, Annual water consumption washing: 11200 L. Product colour: White. Width: 600 mm, Depth: 530 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.