Samsung logo

Samsung WD90TA046BE washer dryer Freestanding Front-load White E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276125
Info modified on:
20 Mar 2025, 08:54:08
Short summary description Samsung WD90TA046BE washer dryer Freestanding Front-load White E:

Samsung WD90TA046BE, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD90TA046BE washer dryer Freestanding Front-load White E:

Samsung WD90TA046BE. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): B, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 50 L. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 234 kWh, Annual water consumption washing: 11770 L

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.