Samsung logo

Samsung WD90N642OOW washer dryer Freestanding Front-load Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90920
Info modified on:
27 May 2024, 14:40:56
Short summary description Samsung WD90N642OOW washer dryer Freestanding Front-load Blue, White:

Samsung WD90N642OOW, Front-load, Freestanding, Blue, White, Left, Rotary, Touch, LED

Long summary description Samsung WD90N642OOW washer dryer Freestanding Front-load Blue, White:

Samsung WD90N642OOW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Blue, White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 54 L, Water consumption washing & drying per cycle: 126 L, Energy consumption washing per cycle: 1.17 kWh. Depth: 680 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 234 kWh, Annual water consumption washing: 10800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.