Samsung logo

Samsung WD90J6410AW washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135913
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WD90J6410AW washer dryer Freestanding Front-load White:

Samsung WD90J6410AW, Front-load, Freestanding, White, LED, 6 kg, 1400 RPM

Long summary description Samsung WD90J6410AW washer dryer Freestanding Front-load White:

Samsung WD90J6410AW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 54 L, Energy consumption washing & drying per cycle: 6.12 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.