Samsung logo

Samsung WD8704CJZ washing machine Front-load 8 kg 1400 RPM Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99286
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WD8704CJZ washing machine Front-load 8 kg 1400 RPM Silver:

Samsung WD8704CJZ, Front-load, 8 kg, A, 1400 RPM, Silver

Long summary description Samsung WD8704CJZ washing machine Front-load 8 kg 1400 RPM Silver:

Samsung WD8704CJZ. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Maximum spin speed: 1400 RPM. Product colour: Silver. Width: 598 mm, Depth: 600 mm, Height: 844 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.