Samsung logo

Samsung WD81T4049CE/EG washer dryer Freestanding Front-load Black, White E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79427
Info modified on:
24 Apr 2025, 07:34:47
Short summary description Samsung WD81T4049CE/EG washer dryer Freestanding Front-load Black, White E:

Samsung WD81T4049CE/EG, Front-load, Freestanding, Black, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD81T4049CE/EG washer dryer Freestanding Front-load Black, White E:

Samsung WD81T4049CE/EG. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black, White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 14000 RPM, Spin-drying class: B. Door opening angle: 90°. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 48 L. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.