Samsung logo

Samsung WD80TA046BE/EU washer dryer Freestanding Front-load White E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98803
Info modified on:
11 Oct 2024, 12:57:15
Short summary description Samsung WD80TA046BE/EU washer dryer Freestanding Front-load White E:

Samsung WD80TA046BE/EU, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD80TA046BE/EU washer dryer Freestanding Front-load White E:

Samsung WD80TA046BE/EU. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 125°, Cord length: 2 m, Inlet hose length: 1.45 m. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 52 L. Water consumption per cycle: 52 L, Country of origin: China, Energy efficiency class (old): B

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.