Samsung logo

Samsung WD80T554ABT washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225956
Info modified on:
29 May 2025, 07:39:27
Short summary description Samsung WD80T554ABT washer dryer Freestanding Front-load White:

Samsung WD80T554ABT, Front-load, Freestanding, White, Left, Rotary, Brushless

Long summary description Samsung WD80T554ABT washer dryer Freestanding Front-load White:

Samsung WD80T554ABT. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 52 L, Water consumption washing & drying per cycle: 97 L, Energy efficiency scale: A++ to G. Energy efficiency class (old): B. Depth: 685 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.