Samsung WD80K52E0ZW, Front-load, Freestanding, White, Left, Buttons, Rotary, 5 kg
Samsung WD80K52E0ZW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1200 RPM, Rated capacity (washing): 8 kg. Water consumption washing per cycle: 48 L, Water consumption washing & drying per cycle: 112 L, Energy consumption washing per cycle: 1.04 kWh. Energy efficiency class (old): B. Depth: 456 mm, Width: 600 mm, Height: 850 mm