Samsung WD80J6410AW, Front-load, Freestanding, White, Left, Buttons, Rotary, LED
Samsung WD80J6410AW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A, -. Water consumption washing per cycle: 48 L, Energy consumption washing & drying per cycle: 5.44 kWh. Water consumption per cycle: 48 L. Depth: 600 mm, Width: 600 mm, Height: 850 mm