Samsung logo

Samsung WD80J6410AW washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81565
Info modified on:
27 May 2024, 13:04:10
Short summary description Samsung WD80J6410AW washer dryer Freestanding Front-load White:

Samsung WD80J6410AW, Front-load, Freestanding, White, Left, LED, 6 kg

Long summary description Samsung WD80J6410AW washer dryer Freestanding Front-load White:

Samsung WD80J6410AW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 8 kg. Water consumption washing per cycle: 48 L, Water consumption washing & drying per cycle: 88 L, Energy consumption washing per cycle: 1.04 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 208 kWh, Annual water consumption washing: 9600 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.