Samsung logo

Samsung WD80J6400AW washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107969
Info modified on:
04 Jun 2024, 15:49:52
Short summary description Samsung WD80J6400AW washer dryer Freestanding Front-load White:

Samsung WD80J6400AW, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD80J6400AW washer dryer Freestanding Front-load White:

Samsung WD80J6400AW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 48 L, Water consumption washing & drying per cycle: 88 L, Energy consumption washing per cycle: 1.04 kWh. Energy efficiency class (old): A. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.