Samsung logo

Samsung WD806P4SAWQ/WS washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120285
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WD806P4SAWQ/WS washer dryer Freestanding Front-load White:

Samsung WD806P4SAWQ/WS, Front-load, Freestanding, White, Left, Buttons, Rotary, 5 kg

Long summary description Samsung WD806P4SAWQ/WS washer dryer Freestanding Front-load White:

Samsung WD806P4SAWQ/WS. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Depth: 650 mm, Width: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.