Samsung logo

Samsung WD6122CKS/XAX washing machine Top-load 14 kg 1200 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96748
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WD6122CKS/XAX washing machine Top-load 14 kg 1200 RPM Silver:

Samsung WD6122CKS/XAX, Top-load, 14 kg, 1200 RPM, Silver

Long summary description Samsung WD6122CKS/XAX washing machine Top-load 14 kg 1200 RPM Silver:

Samsung WD6122CKS/XAX. Loading type: Top-load. Rated capacity: 14 kg, Maximum spin speed: 1200 RPM. Product colour: Silver. Width: 650 mm, Depth: 765 mm, Height: 940 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.