Samsung logo

Samsung WB30H7000GS washing machine Top-load 3 kg 900 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111552
Info modified on:
06 Dec 2021, 17:31:02
Short summary description Samsung WB30H7000GS washing machine Top-load 3 kg 900 RPM White:

Samsung WB30H7000GS, Top-load, 3 kg, 900 RPM, White

Long summary description Samsung WB30H7000GS washing machine Top-load 3 kg 900 RPM White:

Samsung WB30H7000GS. Loading type: Top-load. Rated capacity: 3 kg, Maximum spin speed: 900 RPM. Product colour: White. Width: 450 mm, Depth: 540 mm, Height: 809 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.