Samsung WAM6500, 2.5 cm, 12.5 cm, Wireless, 2.4 - 5 GHz, Black, Digital
Samsung WAM6500. Tweeter diameter: 2.5 cm, Woofer diameter: 12.5 cm. Connectivity technology: Wireless, Frequency range: 2.4 - 5 GHz. Product colour: Black, Volume control: Digital. Recommended usage: Tablet / Smartphone, Mobile operating systems supported: Android, iOS. Power source type: AC, Battery, Power consumption (typical): 34 W, Power consumption (standby): 0.26 W