Samsung WA24M8700GV, Top-load, 24 kg, 700 RPM, Black
Samsung WA24M8700GV. Loading type: Top-load. Rated capacity: 24 kg, Maximum spin speed: 700 RPM. Product colour: Black. Width: 686 mm, Depth: 744 mm, Height: 1077 mm