Samsung logo

Samsung WA16F7L2U washing machine Top-load 16 kg 700 RPM Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73749
Info modified on:
14 Mar 2024, 19:52:22
Short summary description Samsung WA16F7L2U washing machine Top-load 16 kg 700 RPM Grey:

Samsung WA16F7L2U, Top-load, 16 kg, 700 RPM, Grey

Long summary description Samsung WA16F7L2U washing machine Top-load 16 kg 700 RPM Grey:

Samsung WA16F7L2U. Loading type: Top-load. Rated capacity: 16 kg, Maximum spin speed: 700 RPM. Product colour: Grey. Width: 637 mm, Depth: 670 mm, Height: 1030 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.