Samsung logo

Samsung WA14F5L4R washing machine Top-load 14 kg 700 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69108
Info modified on:
14 Mar 2024, 19:38:32
Short summary description Samsung WA14F5L4R washing machine Top-load 14 kg 700 RPM Silver:

Samsung WA14F5L4R, Top-load, 14 kg, 700 RPM, Silver

Long summary description Samsung WA14F5L4R washing machine Top-load 14 kg 700 RPM Silver:

Samsung WA14F5L4R. Loading type: Top-load. Rated capacity: 14 kg, Maximum spin speed: 700 RPM. Product colour: Silver. Width: 610 mm, Depth: 670 mm, Height: 1003 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.