Samsung VS20T7538T5, Stick vacuum, Bagless, Black, Silver, 0.8 L, Dry&wet, Cyclonic, HEPA
Samsung VS20T7538T5. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Silver. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, HEPA, Dirt separating method: Multi cyclonic/filtering. Power source: Battery, Maximum input power: 550 W, Battery voltage: 21.9 V. Quantity per pack: 1 pc(s). Width: 250 mm, Depth: 215 mm, Height: 1130 mm