Samsung logo

Samsung VS20R9042T2 2-in-1 stick vacuum Battery Dry HEPA Dust bag 550 W Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61262
Info modified on:
24 Apr 2025, 07:38:34
Short summary description Samsung VS20R9042T2 2-in-1 stick vacuum Battery Dry HEPA Dust bag 550 W Silver:

Samsung VS20R9042T2, 2-in-1 stick vacuum, Dust bag, Silver, Dry, HEPA, Multi cyclonic

Long summary description Samsung VS20R9042T2 2-in-1 stick vacuum Battery Dry HEPA Dust bag 550 W Silver:

Samsung VS20R9042T2. Product type: 2-in-1 stick vacuum, Dust container type: Dust bag, Product colour: Silver. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic. Power source: Battery, Maximum input power: 550 W, Battery technology: Lithium-Ion (Li-Ion). Package width: 388 mm, Package depth: 241 mm, Package height: 750 mm. Width: 250 mm, Depth: 215 mm, Height: 1136 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.